Vishay Precision Group RES 20 OHM 1/8W 1% AXIAL RN55D20R0FB14

Description
RES 20ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W 1% AXIAL - RN55D20R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W 1% AXIAL
RN55D20R0FB14
RES 20 OHM 1/8W 1% AXIAL RN55D20R0FB14
RES 20ohm 1/8W 1% AXIAL

RES 20ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D20R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D20R0FB14-ND
Through Hole Resistors 541-RN55D20R0FB14-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military - 70200471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military
70200471
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military 70200471
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 20 Ohm, 125Mw, 1%; Resistance Vishay - 83F1381 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 125Mw, 1%; Resistance Vishay
83F1381
Metal Film Resistor, 20 Ohm, 125Mw, 1%; Resistance Vishay 83F1381
METAL FILM RESISTOR, 20 OHM, 125mW, 1%; Resistance:20ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20 OHM, 125mW, 1%; Resistance:20ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D20R0FB14 541-RN55D20R0FB14-ND 70200471 83F1381
Product Name RES 20 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 20 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details