Vishay Precision Group Vishay/DaleMetal Film Resistors - RN55D2053FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 205Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 205Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D2053FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D2053FB14
Vishay/DaleMetal Film Resistors - RN55D2053FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 205Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 205Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D2053FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2053FB14-ND
Through Hole Resistors RN55D2053FB14-ND
205 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 205Kohm, 125Mw, 1%; Resistance Vishay - 38C8462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 205Kohm, 125Mw, 1%; Resistance Vishay
38C8462
Resistor, Metal Film, 205Kohm, 125Mw, 1%; Resistance Vishay 38C8462
RESISTOR, METAL FILM, 205KOHM, 125mW, 1%; Resistance:205kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 205KOHM, 125mW, 1%; Resistance:205kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2053FB14 RN55D2053FB14-ND 38C8462
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor, Metal Film, 205Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 205000 ohms 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details