Vishay Precision Group Through Hole Resistors RN55D2051FB14

Description
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2051FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2051FB14-ND
Through Hole Resistors RN55D2051FB14-ND
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05K OHM 1/8W 1% AXIAL - RN55D2051FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W 1% AXIAL
RN55D2051FB14
RES 2.05K OHM 1/8W 1% AXIAL RN55D2051FB14
RES 2.05Kohm 1/8W 1% AXIAL

RES 2.05Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 2.05 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.05 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200730
Resistor;Metal Film;Res 2.05 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200730
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay - 83F1379 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay
83F1379
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay 83F1379
METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2051FB14-ND RN55D2051FB14 70200730 83F1379
Product Name Through Hole Resistors RES 2.05K OHM 1/8W 1% AXIAL Resistor;Metal Film;Res 2.05 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers