Vishay Intertechnology, Inc. RES 201K OHM 1/8W 1% AXIAL RN55D2013FB14

Description
RES 201Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 201Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 201K OHM 1/8W 1% AXIAL - RN55D2013FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 201K OHM 1/8W 1% AXIAL
RN55D2013FB14
RES 201K OHM 1/8W 1% AXIAL RN55D2013FB14
RES 201Kohm 1/8W 1% AXIAL

RES 201Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2013FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2013FB14-ND
Through Hole Resistors RN55D2013FB14-ND
201 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

201 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 20C2787 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
20C2787
Resistors Vishay 20C2787
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2013FB14 RN55D2013FB14-ND 20C2787
Product Name RES 201K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 201000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details