Vishay Precision Group RES 20M OHM 1/8W 1% AXIAL RN55D2005FB14

Description
RES 20Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20M OHM 1/8W 1% AXIAL - RN55D2005FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/8W 1% AXIAL
RN55D2005FB14
RES 20M OHM 1/8W 1% AXIAL RN55D2005FB14
RES 20Mohm 1/8W 1% AXIAL

RES 20Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2005FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2005FB14-ND
Through Hole Resistors RN55D2005FB14-ND
20 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8458139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8458139
Through Hole Resistors 8458139
Vishay RN55D2005FB14 Resistor

Vishay RN55D2005FB14 Resistor

Supplier's Site
Metal Film Resistor, 20Mohm, 125Mw, 1%; Resistance Vishay - 38C8460 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Mohm, 125Mw, 1%; Resistance Vishay
38C8460
Metal Film Resistor, 20Mohm, 125Mw, 1%; Resistance Vishay 38C8460
METAL FILM RESISTOR, 20MOHM, 125mW, 1%; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20MOHM, 125mW, 1%; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor;Metal Film;Res 20 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 20 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200244
Resistor;Metal Film;Res 20 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200244
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55D2005FB14 RN55D2005FB14-ND 8458139 38C8460 70200244
Product Name RES 20M OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors Metal Film Resistor, 20Mohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 20 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Resistance Range 2.00E7 ohms 2.00E7 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details