Vishay Precision Group Res, 20M, 1%, 125Mw, Axial, Metal Film; Resistance Vishay RN55D2005F

Description
RES, 20M, 1%, 125MW, AXIAL, METAL FILM; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: No
Datasheet
Description
RES, 20M, 1%, 125MW, AXIAL, METAL FILM; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20M, 1%, 125Mw, Axial, Metal Film; Resistance Vishay - 33AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 1%, 125Mw, Axial, Metal Film; Resistance Vishay
33AC0843
Res, 20M, 1%, 125Mw, Axial, Metal Film; Resistance Vishay 33AC0843
RES, 20M, 1%, 125MW, AXIAL, METAL FILM; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: No

RES, 20M, 1%, 125MW, AXIAL, METAL FILM; Resistance:20Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC0843
Product Name Res, 20M, 1%, 125Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details