Vishay Intertechnology, Inc. METAL FILM,1/8W,200K,100PPM,T/R RN55D2003FR36

Description
METAL FILM,1/8W,200K,100PP M,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,200K,100PP M,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,200K,100PPM,T/R - RN55D2003FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,200K,100PPM,T/R
RN55D2003FR36
METAL FILM,1/8W,200K,100PPM,T/R RN55D2003FR36
METAL FILM,1/8W,200K,100PP M,T/R

METAL FILM,1/8W,200K,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D2003FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2003FR36-ND
Through Hole Resistors RN55D2003FR36-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2003FR36 RN55D2003FR36-ND
Product Name METAL FILM,1/8W,200K,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers