Vishay Precision Group Through Hole Resistors - RN55D2003FB14 RN55D2003FB14

Description
Manufacturer: Vishay Dale Win Source Part Number: 793312-RN55D2003FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 200k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2003F; RNC55H2003FS; RNC55J2003FS; RC55Y-200KFI CECC 40101-004JY; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 793312-RN55D2003FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 200k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2003F; RNC55H2003FS; RNC55J2003FS; RC55Y-200KFI CECC 40101-004JY; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RN55D2003FB14
793312-RN55D2003FB14
Through Hole Resistors - RN55D2003FB14 793312-RN55D2003FB14
Manufacturer: Vishay Dale Win Source Part Number: 793312-RN55D2003FB14 Series: Military, MIL-R-10509/7, RN55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 200k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2003F; RNC55H2003FS; RNC55J2003FS; RC55Y-200KFI CECC 40101-004JY; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 793312-RN55D2003FB14
Series: Military, MIL-R-10509/7, RN55
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 200k
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RN55D2003F; RNC55H2003FS; RNC55J2003FS; RC55Y-200KFI CECC 40101-004JY;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 0.125 W 200000 ohm Resistor - 53-RN55D2003FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 200000 ohm Resistor
53-RN55D2003FB14
Through-Hole 0.125 W 200000 ohm Resistor 53-RN55D2003FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D2003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D2003FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D2003FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D2003FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55D2003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D2003FB14-ND
Through Hole Resistors 541-RN55D2003FB14-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D2003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D2003FB14
Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2003FB14
Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200917
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200917
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay - 83F1378 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
83F1378
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay 83F1378
METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 793312-RN55D2003FB14 53-RN55D2003FB14 541-RN55D2003FB14-ND RN55D2003FB14 70200917 83F1378
Product Name Through Hole Resistors - RN55D2003FB14 Through-Hole 0.125 W 200000 ohm Resistor Through Hole Resistors Res Metal Film 200K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers