Vishay Intertechnology, Inc. METAL FILM,1/8W,20.0K,100PPM,T/R RN55D2002FR36

Description
METAL FILM,1/8W,20.0K,100P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,20.0K,100P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,20.0K,100PPM,T/R - RN55D2002FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,20.0K,100PPM,T/R
RN55D2002FR36
METAL FILM,1/8W,20.0K,100PPM,T/R RN55D2002FR36
METAL FILM,1/8W,20.0K,100P PM,T/R

METAL FILM,1/8W,20.0K,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D2002FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2002FR36-ND
Through Hole Resistors RN55D2002FR36-ND
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2002FR36 RN55D2002FR36-ND
Product Name METAL FILM,1/8W,20.0K,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details