Vishay Intertechnology, Inc. Connectors,Interconnects RN55D2002FB14

Description
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: OVP SCP UVLO Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: OVP SCP UVLO Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: Last Time Buy Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: OVP SCP UVLO Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: KTMicro
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Last Time Buy
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 6 W
Composition: Wirewound
Features: OVP SCP UVLO
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details