Vishay Precision Group Resistor, Metal Film, 2 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay RN55D2001FRE6.

Description
RESISTOR, METAL FILM, 2 KOHM, 125 MW, 1%, FULL REEL; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 2 KOHM, 125 MW, 1%, FULL REEL; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 29AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay
29AC9862
Resistor, Metal Film, 2 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay 29AC9862
RESISTOR, METAL FILM, 2 KOHM, 125 MW, 1%, FULL REEL; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 2 KOHM, 125 MW, 1%, FULL REEL; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC9862
Product Name Resistor, Metal Film, 2 Kohm, 125 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details