Vishay Intertechnology, Inc. RES 1.05 OHM 1/8W 1% AXIAL RN55D1R05FRE6

Description
RES 1.05ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/8W 1% AXIAL - RN55D1R05FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/8W 1% AXIAL
RN55D1R05FRE6
RES 1.05 OHM 1/8W 1% AXIAL RN55D1R05FRE6
RES 1.05ohm 1/8W 1% AXIAL

RES 1.05ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1R05FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1R05FRE6-ND
Through Hole Resistors RN55D1R05FRE6-ND
1.05 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1R05FRE6 RN55D1R05FRE6-ND
Product Name RES 1.05 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details