Vishay Precision Group Through Hole Resistors RN55D19R1FB14

Description
19.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D19R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D19R1FB14-ND
Through Hole Resistors RN55D19R1FB14-ND
19.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,19.1,1%,100PPM,BULK - RN55D19R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,19.1,1%,100PPM,BULK
RN55D19R1FB14
METAL FILM,1/8W,19.1,1%,100PPM,BULK RN55D19R1FB14
METAL FILM,1/8W,19.1,1%,10 0PPM,BULK

METAL FILM,1/8W,19.1,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 19.1 Ohm, 125Mw, 1%; Resistance Vishay - 38C8454 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 19.1 Ohm, 125Mw, 1%; Resistance Vishay
38C8454
Metal Film Resistor, 19.1 Ohm, 125Mw, 1%; Resistance Vishay 38C8454
METAL FILM RESISTOR, 19.1 OHM, 125mW, 1%; Resistance:19.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 19.1 OHM, 125mW, 1%; Resistance:19.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D19R1FB14-ND RN55D19R1FB14 38C8454
Product Name Through Hole Resistors METAL FILM,1/8W,19.1,1%,100PPM,BULK Metal Film Resistor, 19.1 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details