Vishay Intertechnology, Inc. Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1962FRE6

Description
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1962FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1962FRE6
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1962FRE6
Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D1962FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1962FRE6-ND
Through Hole Resistors RN55D1962FRE6-ND
19.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1962FRE6 RN55D1962FRE6-ND
Product Name Res Metal Film 19.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details