Vishay Precision Group Metal Film Resistors - RN55D1962FB14

Description
Metal Film Resistors - Through Hole 1/8watt 19.6Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 19.6Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1962FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1962FB14
Metal Film Resistors - RN55D1962FB14
Metal Film Resistors - Through Hole 1/8watt 19.6Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 19.6Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1962FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1962FB14-ND
Through Hole Resistors RN55D1962FB14-ND
19.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 19.6Kohm, 125Mw, 1%; Resistance Vishay - 83F1374 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 19.6Kohm, 125Mw, 1%; Resistance Vishay
83F1374
Metal Film Resistor, 19.6Kohm, 125Mw, 1%; Resistance Vishay 83F1374
METAL FILM RESISTOR, 19.6KOHM, 125mW, 1%; Resistance:19.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 19.6KOHM, 125mW, 1%; Resistance:19.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1962FB14 RN55D1962FB14-ND 83F1374
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 19.6Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 19600 ohms 19600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details