Vishay Intertechnology, Inc. RES 1.91M OHM 1/8W 1% AXIAL RN55D1914FRE6

Description
RES 1.91Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/8W 1% AXIAL - RN55D1914FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/8W 1% AXIAL
RN55D1914FRE6
RES 1.91M OHM 1/8W 1% AXIAL RN55D1914FRE6
RES 1.91Mohm 1/8W 1% AXIAL

RES 1.91Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1914FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1914FRE6-ND
Through Hole Resistors RN55D1914FRE6-ND
1.91 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1914FRE6 RN55D1914FRE6-ND
Product Name RES 1.91M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details