Vishay Precision Group METAL FILM,1/8W,19.1K,1%,100PPM,BULK RN55D1912FB14

Description
METAL FILM,1/8W,19.1K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,19.1K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,19.1K,1%,100PPM,BULK - RN55D1912FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,19.1K,1%,100PPM,BULK
RN55D1912FB14
METAL FILM,1/8W,19.1K,1%,100PPM,BULK RN55D1912FB14
METAL FILM,1/8W,19.1K,1%,1 00PPM,BULK

METAL FILM,1/8W,19.1K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1912FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1912FB14-ND
Through Hole Resistors RN55D1912FB14-ND
19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 19.1Kohm, 125Mw, 1%; Resistance Vishay - 03F8167 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 19.1Kohm, 125Mw, 1%; Resistance Vishay
03F8167
Metal Film Resistor, 19.1Kohm, 125Mw, 1%; Resistance Vishay 03F8167
METAL FILM RESISTOR, 19.1KOHM, 125mW, 1%; Resistance:19.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 19.1KOHM, 125mW, 1%; Resistance:19.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1912FB14 RN55D1912FB14-ND 03F8167
Product Name METAL FILM,1/8W,19.1K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 19.1Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details