Vishay Intertechnology, Inc. RES 19K OHM 1/8W 1% AXIAL RN55D1902FB14

Description
RES 19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 1/8W 1% AXIAL - RN55D1902FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 1/8W 1% AXIAL
RN55D1902FB14
RES 19K OHM 1/8W 1% AXIAL RN55D1902FB14
RES 19Kohm 1/8W 1% AXIAL

RES 19Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1902FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1902FB14-ND
Through Hole Resistors RN55D1902FB14-ND
19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1902FB14 RN55D1902FB14-ND
Product Name RES 19K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details