Vishay Intertechnology, Inc. METAL FILM,1/8W,18.0,1%,100PPM,T/R RN55D18R0FRE6

Description
METAL FILM,1/8W,18.0,1%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,18.0,1%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,18.0,1%,100PPM,T/R - RN55D18R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,18.0,1%,100PPM,T/R
RN55D18R0FRE6
METAL FILM,1/8W,18.0,1%,100PPM,T/R RN55D18R0FRE6
METAL FILM,1/8W,18.0,1%,10 0PPM,T/R

METAL FILM,1/8W,18.0,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D18R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D18R0FRE6-ND
Through Hole Resistors RN55D18R0FRE6-ND
18 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D18R0FRE6 RN55D18R0FRE6-ND
Product Name METAL FILM,1/8W,18.0,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details