Vishay Intertechnology, Inc. RES 187K OHM 1/8W 1% AXIAL RN55D1873FRSL

Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/8W 1% AXIAL - RN55D1873FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/8W 1% AXIAL
RN55D1873FRSL
RES 187K OHM 1/8W 1% AXIAL RN55D1873FRSL
RES 187Kohm 1/8W 1% AXIAL

RES 187Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1873FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1873FRSL-ND
Through Hole Resistors RN55D1873FRSL-ND
187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1873FRSL RN55D1873FRSL-ND
Product Name RES 187K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details