Vishay Intertechnology, Inc. RES 187K OHM 1/8W 1% AXIAL RN55D1873FB14

Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/8W 1% AXIAL - RN55D1873FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/8W 1% AXIAL
RN55D1873FB14
RES 187K OHM 1/8W 1% AXIAL RN55D1873FB14
RES 187Kohm 1/8W 1% AXIAL

RES 187Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1873FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1873FB14-ND
Through Hole Resistors RN55D1873FB14-ND
187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1873FB14 RN55D1873FB14-ND
Product Name RES 187K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details