Vishay Intertechnology, Inc. RN-55-D-1822-FRE6 RN55D1822FRE6

Description
RN-55-D-1822-FRE6
Request a Quote Datasheet
Description
RN-55-D-1822-FRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN-55-D-1822-FRE6 - RN55D1822FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN-55-D-1822-FRE6
RN55D1822FRE6
RN-55-D-1822-FRE6 RN55D1822FRE6
RN-55-D-1822-FRE6

RN-55-D-1822-FRE6

Supplier's Site
Through Hole Resistors - RN55D1822FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1822FRE6-ND
Through Hole Resistors RN55D1822FRE6-ND
18.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1822FRE6 RN55D1822FRE6-ND
Product Name RN-55-D-1822-FRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details