Vishay Intertechnology, Inc. Through Hole Resistors RN55D17R4FB14

Description
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D17R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D17R4FB14-ND
Through Hole Resistors 541-RN55D17R4FB14-ND
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,17.4,1%,100PPM,BULK - RN55D17R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,17.4,1%,100PPM,BULK
RN55D17R4FB14
METAL FILM,1/8W,17.4,1%,100PPM,BULK RN55D17R4FB14
METAL FILM,1/8W,17.4,1%,10 0PPM,BULK

METAL FILM,1/8W,17.4,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 17.4 Ohm, 125Mw, 1%; Resistance Vishay - 38C8447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 17.4 Ohm, 125Mw, 1%; Resistance Vishay
38C8447
Resistor, Metal Film, 17.4 Ohm, 125Mw, 1%; Resistance Vishay 38C8447
RESISTOR, METAL FILM, 17.4 OHM, 125mW, 1%; Resistance:17.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 17.4 OHM, 125mW, 1%; Resistance:17.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D17R4FB14-ND RN55D17R4FB14 38C8447
Product Name Through Hole Resistors METAL FILM,1/8W,17.4,1%,100PPM,BULK Resistor, Metal Film, 17.4 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details