Vishay Precision Group Through Hole Resistors RN55D1783FB14

Description
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1783FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1783FB14-ND
Through Hole Resistors RN55D1783FB14-ND
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 178K OHM 1/8W 1% AXIAL - RN55D1783FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/8W 1% AXIAL
RN55D1783FB14
RES 178K OHM 1/8W 1% AXIAL RN55D1783FB14
RES 178Kohm 1/8W 1% AXIAL

RES 178Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 178Kohm, 125Mw, 1%; Resistance Vishay - 38C8450 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 178Kohm, 125Mw, 1%; Resistance Vishay
38C8450
Metal Film Resistor, 178Kohm, 125Mw, 1%; Resistance Vishay 38C8450
METAL FILM RESISTOR, 178KOHM, 125mW, 1%; Resistance:178kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 178KOHM, 125mW, 1%; Resistance:178kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1783FB14-ND RN55D1783FB14 38C8450
Product Name Through Hole Resistors RES 178K OHM 1/8W 1% AXIAL Metal Film Resistor, 178Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details