Vishay Intertechnology, Inc. RES 1.78K OHM 1/8W 1% AXIAL RN55D1781FBSL

Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/8W 1% AXIAL - RN55D1781FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/8W 1% AXIAL
RN55D1781FBSL
RES 1.78K OHM 1/8W 1% AXIAL RN55D1781FBSL
RES 1.78Kohm 1/8W 1% AXIAL

RES 1.78Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1781FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1781FBSL-ND
Through Hole Resistors RN55D1781FBSL-ND
1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1781FBSL RN55D1781FBSL-ND
Product Name RES 1.78K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers