Vishay Intertechnology, Inc. RES 16.9 OHM 1/8W 1% AXIAL RN55D16R9FR36

Description
RES 16.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/8W 1% AXIAL - RN55D16R9FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/8W 1% AXIAL
RN55D16R9FR36
RES 16.9 OHM 1/8W 1% AXIAL RN55D16R9FR36
RES 16.9ohm 1/8W 1% AXIAL

RES 16.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D16R9FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D16R9FR36-ND
Through Hole Resistors RN55D16R9FR36-ND
16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D16R9FR36 RN55D16R9FR36-ND
Product Name RES 16.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details