Vishay Intertechnology, Inc. RES 16.2 OHM 1/8W 1% AXIAL RN55D16R2FBSL

Description
RES 16.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/8W 1% AXIAL - RN55D16R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/8W 1% AXIAL
RN55D16R2FBSL
RES 16.2 OHM 1/8W 1% AXIAL RN55D16R2FBSL
RES 16.2ohm 1/8W 1% AXIAL

RES 16.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D16R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D16R2FBSL-ND
Through Hole Resistors RN55D16R2FBSL-ND
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D16R2FBSL RN55D16R2FBSL-ND
Product Name RES 16.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers