Vishay Intertechnology, Inc. METAL FILM,1/8W,16.2,1%,100PPM,BULK RN55D16R2FB14

Description
METAL FILM,1/8W,16.2,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,16.2,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,16.2,1%,100PPM,BULK - RN55D16R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,16.2,1%,100PPM,BULK
RN55D16R2FB14
METAL FILM,1/8W,16.2,1%,100PPM,BULK RN55D16R2FB14
METAL FILM,1/8W,16.2,1%,10 0PPM,BULK

METAL FILM,1/8W,16.2,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D16R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D16R2FB14-ND
Through Hole Resistors RN55D16R2FB14-ND
16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 16.2 Ohm, 125Mw, 1%; Resistance Vishay - 38C8442 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16.2 Ohm, 125Mw, 1%; Resistance Vishay
38C8442
Metal Film Resistor, 16.2 Ohm, 125Mw, 1%; Resistance Vishay 38C8442
METAL FILM RESISTOR, 16.2 OHM, 125mW, 1%; Resistance:16.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 16.2 OHM, 125mW, 1%; Resistance:16.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D16R2FB14 RN55D16R2FB14-ND 38C8442
Product Name METAL FILM,1/8W,16.2,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 16.2 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details