Vishay Intertechnology, Inc. Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1694FRE6

Description
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1694FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1694FRE6
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1694FRE6
Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D1694FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1694FRE6-ND
Through Hole Resistors RN55D1694FRE6-ND
1.69 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1694FRE6 RN55D1694FRE6-ND
Product Name Res Metal Film 1.69M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers