Vishay Intertechnology, Inc. RES 16.9K OHM 1/8W 1% AXIAL RN55D1692FR36

Description
RES 16.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/8W 1% AXIAL - RN55D1692FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/8W 1% AXIAL
RN55D1692FR36
RES 16.9K OHM 1/8W 1% AXIAL RN55D1692FR36
RES 16.9Kohm 1/8W 1% AXIAL

RES 16.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1692FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1692FR36-ND
Through Hole Resistors RN55D1692FR36-ND
16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1692FR36 RN55D1692FR36-ND
Product Name RES 16.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details