Vishay Precision Group METAL FILM,1/8W,16.9K,1%,100PPM,BULK RN55D1692FB14

Description
METAL FILM,1/8W,16.9K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,16.9K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,16.9K,1%,100PPM,BULK - RN55D1692FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,16.9K,1%,100PPM,BULK
RN55D1692FB14
METAL FILM,1/8W,16.9K,1%,100PPM,BULK RN55D1692FB14
METAL FILM,1/8W,16.9K,1%,1 00PPM,BULK

METAL FILM,1/8W,16.9K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1692FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1692FB14-ND
Through Hole Resistors RN55D1692FB14-ND
16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 16.9Kohm, 125Mw, 1%; Resistance Vishay - 03F8162 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16.9Kohm, 125Mw, 1%; Resistance Vishay
03F8162
Metal Film Resistor, 16.9Kohm, 125Mw, 1%; Resistance Vishay 03F8162
METAL FILM RESISTOR, 16.9KOHM, 125mW, 1%; Resistance:16.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 16.9KOHM, 125mW, 1%; Resistance:16.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1692FB14 RN55D1692FB14-ND 03F8162
Product Name METAL FILM,1/8W,16.9K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 16.9Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details