Vishay Precision Group RES 169 OHM 1/8W 1% AXIAL RN55D1690FB14

Description
RES 169ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/8W 1% AXIAL - RN55D1690FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/8W 1% AXIAL
RN55D1690FB14
RES 169 OHM 1/8W 1% AXIAL RN55D1690FB14
RES 169ohm 1/8W 1% AXIAL

RES 169ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1690FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1690FB14-ND
Through Hole Resistors RN55D1690FB14-ND
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 169 Ohm, 125Mw, 1%; Resistance Vishay - 38C8445 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 169 Ohm, 125Mw, 1%; Resistance Vishay
38C8445
Metal Film Resistor, 169 Ohm, 125Mw, 1%; Resistance Vishay 38C8445
METAL FILM RESISTOR, 169 OHM, 125mW, 1%; Resistance:169ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 169 OHM, 125mW, 1%; Resistance:169ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 169 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 169 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200750
Resistor;Metal Film;Res 169 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200750
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1690FB14 RN55D1690FB14-ND 38C8445 70200750
Product Name RES 169 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 169 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 169 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers