Vishay Intertechnology, Inc. Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1654FB14

Description
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1654FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1654FB14
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1654FB14
Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D1654FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1654FB14-ND
Through Hole Resistors RN55D1654FB14-ND
1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1654FB14 RN55D1654FB14-ND
Product Name Res Metal Film 1.65M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details