Vishay Intertechnology, Inc. RES 1.65K OHM 1/8W 1% AXIAL RN55D1651FBSL

Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/8W 1% AXIAL - RN55D1651FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W 1% AXIAL
RN55D1651FBSL
RES 1.65K OHM 1/8W 1% AXIAL RN55D1651FBSL
RES 1.65Kohm 1/8W 1% AXIAL

RES 1.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1651FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1651FBSL-ND
Through Hole Resistors RN55D1651FBSL-ND
1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1651FBSL RN55D1651FBSL-ND
Product Name RES 1.65K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details