Vishay Precision Group Through Hole Resistors RN55D1650FB14

Description
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1650FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1650FB14-ND
Through Hole Resistors RN55D1650FB14-ND
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165 OHM 1/8W 1% AXIAL - RN55D1650FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W 1% AXIAL
RN55D1650FB14
RES 165 OHM 1/8W 1% AXIAL RN55D1650FB14
RES 165ohm 1/8W 1% AXIAL

RES 165ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 165 Ohm, 125Mw, 1%; Resistance Vishay - 03F7963 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 165 Ohm, 125Mw, 1%; Resistance Vishay
03F7963
Metal Film Resistor, 165 Ohm, 125Mw, 1%; Resistance Vishay 03F7963
METAL FILM RESISTOR, 165 OHM, 125mW, 1%; Resistance:165ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 165 OHM, 125mW, 1%; Resistance:165ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1650FB14-ND RN55D1650FB14 03F7963
Product Name Through Hole Resistors RES 165 OHM 1/8W 1% AXIAL Metal Film Resistor, 165 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers