Vishay Precision Group METAL FILM,1/8W,162K,1%,100PPM,BULK RN55D1623FB14

Description
METAL FILM,1/8W,162K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,162K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,162K,1%,100PPM,BULK - RN55D1623FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,162K,1%,100PPM,BULK
RN55D1623FB14
METAL FILM,1/8W,162K,1%,100PPM,BULK RN55D1623FB14
METAL FILM,1/8W,162K,1%,10 0PPM,BULK

METAL FILM,1/8W,162K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1623FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1623FB14-ND
Through Hole Resistors RN55D1623FB14-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 162Kohm, 125Mw, 1%; Resistance Vishay - 38C8443 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 162Kohm, 125Mw, 1%; Resistance Vishay
38C8443
Metal Film Resistor, 162Kohm, 125Mw, 1%; Resistance Vishay 38C8443
METAL FILM RESISTOR, 162KOHM, 125mW, 1%; Resistance:162kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 162KOHM, 125mW, 1%; Resistance:162kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1623FB14 RN55D1623FB14-ND 38C8443
Product Name METAL FILM,1/8W,162K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 162Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details