Vishay Intertechnology, Inc. RES 1.6K OHM 1/8W 1% AXIAL RN55D1601FRE6

Description
RES 1.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/8W 1% AXIAL - RN55D1601FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/8W 1% AXIAL
RN55D1601FRE6
RES 1.6K OHM 1/8W 1% AXIAL RN55D1601FRE6
RES 1.6Kohm 1/8W 1% AXIAL

RES 1.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1601FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1601FRE6-ND
Through Hole Resistors RN55D1601FRE6-ND
1.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1601FRE6 RN55D1601FRE6-ND
Product Name RES 1.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers