Vishay Intertechnology, Inc. RES 160 OHM 1/8W 1% AXIAL RN55D1600FB14

Description
RES 160ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/8W 1% AXIAL - RN55D1600FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/8W 1% AXIAL
RN55D1600FB14
RES 160 OHM 1/8W 1% AXIAL RN55D1600FB14
RES 160ohm 1/8W 1% AXIAL

RES 160ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1600FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1600FB14-ND
Through Hole Resistors RN55D1600FB14-ND
160 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 33K3512 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K3512
Resistors Vishay 33K3512
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1600FB14 RN55D1600FB14-ND 33K3512
Product Name RES 160 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details