Vishay Precision Group METAL FILM,1/8W,15.8,1%,100PPM,BULK RN55D15R8FB14

Description
METAL FILM,1/8W,15.8,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,15.8,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,15.8,1%,100PPM,BULK - RN55D15R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,15.8,1%,100PPM,BULK
RN55D15R8FB14
METAL FILM,1/8W,15.8,1%,100PPM,BULK RN55D15R8FB14
METAL FILM,1/8W,15.8,1%,10 0PPM,BULK

METAL FILM,1/8W,15.8,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D15R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D15R8FB14-ND
Through Hole Resistors RN55D15R8FB14-ND
15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay - 38C8441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay
38C8441
Resistor, Metal Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay 38C8441
RESISTOR, METAL FILM, 15.8 OHM, 125mW, 1%; Resistance:15.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 15.8 OHM, 125mW, 1%; Resistance:15.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D15R8FB14 RN55D15R8FB14-ND 38C8441
Product Name METAL FILM,1/8W,15.8,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details