Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D15R0FRE6

Description
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R - RN55D15R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
RN55D15R0FRE6
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D15R0FRE6
Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D15R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D15R0FRE6-ND
Through Hole Resistors RN55D15R0FRE6-ND
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D15R0FRE6 RN55D15R0FRE6-ND
Product Name Res Metal Film 15 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details