Vishay Precision Group Through Hole Resistors RN55D15R0FB14

Description
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D15R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D15R0FB14-ND
Through Hole Resistors RN55D15R0FB14-ND
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,15,1%,100PPM,BULK - RN55D15R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,15,1%,100PPM,BULK
RN55D15R0FB14
METAL FILM,1/8W,15,1%,100PPM,BULK RN55D15R0FB14
METAL FILM,1/8W,15,1%,100P PM,BULK

METAL FILM,1/8W,15,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 15 Ohm, 125Mw, 1%; Resistance Vishay - 03F7863 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 125Mw, 1%; Resistance Vishay
03F7863
Metal Film Resistor, 15 Ohm, 125Mw, 1%; Resistance Vishay 03F7863
METAL FILM RESISTOR, 15 OHM, 125mW, 1%; Resistance:15ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15 OHM, 125mW, 1%; Resistance:15ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D15R0FB14-ND RN55D15R0FB14 03F7863
Product Name Through Hole Resistors METAL FILM,1/8W,15,1%,100PPM,BULK Metal Film Resistor, 15 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details