Vishay Intertechnology, Inc. Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1583FR36

Description
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1583FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1583FR36
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1583FR36
Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D1583FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1583FR36-ND
Through Hole Resistors RN55D1583FR36-ND
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1583FR36 RN55D1583FR36-ND
Product Name Res Metal Film 158K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details