Vishay Precision Group METAL FILM,1/8W,15.8K,1%,100PPM,BULK RN55D1582FB14

Description
METAL FILM,1/8W,15.8K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,15.8K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,15.8K,1%,100PPM,BULK - RN55D1582FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,15.8K,1%,100PPM,BULK
RN55D1582FB14
METAL FILM,1/8W,15.8K,1%,100PPM,BULK RN55D1582FB14
METAL FILM,1/8W,15.8K,1%,1 00PPM,BULK

METAL FILM,1/8W,15.8K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1582FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1582FB14-ND
Through Hole Resistors RN55D1582FB14-ND
15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15.8Kohm, 125Mw, 1%; Resistance Vishay - 83F1358 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15.8Kohm, 125Mw, 1%; Resistance Vishay
83F1358
Metal Film Resistor, 15.8Kohm, 125Mw, 1%; Resistance Vishay 83F1358
METAL FILM RESISTOR, 15.8KOHM, 125mW, 1%; Resistance:15.8kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15.8KOHM, 125mW, 1%; Resistance:15.8kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1582FB14 RN55D1582FB14-ND 83F1358
Product Name METAL FILM,1/8W,15.8K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 15.8Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers