Vishay Precision Group RES 1.58K OHM 1/8W 1% AXIAL RN55D1581FB14

Description
RES 1.58Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/8W 1% AXIAL - RN55D1581FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W 1% AXIAL
RN55D1581FB14
RES 1.58K OHM 1/8W 1% AXIAL RN55D1581FB14
RES 1.58Kohm 1/8W 1% AXIAL

RES 1.58Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1581FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1581FB14-ND
Through Hole Resistors RN55D1581FB14-ND
1.58 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.58Kohm, 125Mw, 1%; Resistance Vishay - 03F8062 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.58Kohm, 125Mw, 1%; Resistance Vishay
03F8062
Metal Film Resistor, 1.58Kohm, 125Mw, 1%; Resistance Vishay 03F8062
METAL FILM RESISTOR, 1.58KOHM, 125mW, 1%; Resistance:1.58kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.58KOHM, 125mW, 1%; Resistance:1.58kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1581FB14 RN55D1581FB14-ND 03F8062
Product Name RES 1.58K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1.58Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details