Vishay Intertechnology, Inc. RES 15.6K OHM 1/8W 1% AXIAL RN55D1562FB14

Description
RES 15.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/8W 1% AXIAL - RN55D1562FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/8W 1% AXIAL
RN55D1562FB14
RES 15.6K OHM 1/8W 1% AXIAL RN55D1562FB14
RES 15.6Kohm 1/8W 1% AXIAL

RES 15.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1562FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1562FB14-ND
Through Hole Resistors RN55D1562FB14-ND
15.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1562FB14 RN55D1562FB14-ND
Product Name RES 15.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details