Vishay Intertechnology, Inc. RES 15M OHM 1/8W 1% AXIAL RN55D1505FB14

Description
RES 15Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/8W 1% AXIAL - RN55D1505FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/8W 1% AXIAL
RN55D1505FB14
RES 15M OHM 1/8W 1% AXIAL RN55D1505FB14
RES 15Mohm 1/8W 1% AXIAL

RES 15Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1505FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1505FB14-ND
Through Hole Resistors RN55D1505FB14-ND
15 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15Mohm, 125Mw, 1%; Resistance Vishay - 30C9560 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Mohm, 125Mw, 1%; Resistance Vishay
30C9560
Metal Film Resistor, 15Mohm, 125Mw, 1%; Resistance Vishay 30C9560
METAL FILM RESISTOR, 15MOHM, 125mW, 1%; Resistance:15Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15MOHM, 125mW, 1%; Resistance:15Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor;Metal Film;Res 15 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200243
Resistor;Metal Film;Res 15 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200243
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1505FB14 RN55D1505FB14-ND 30C9560 70200243
Product Name RES 15M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 15Mohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 15 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1.50E7 ohms 1.50E7 ohms 1.50E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details