Vishay Intertechnology, Inc. RES 15K OHM 1/8W 1% AXIAL RN55D1502FRE6

Description
RES 15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W 1% AXIAL - RN55D1502FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W 1% AXIAL
RN55D1502FRE6
RES 15K OHM 1/8W 1% AXIAL RN55D1502FRE6
RES 15Kohm 1/8W 1% AXIAL

RES 15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D1502FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1502FRE6CT-ND
Through Hole Resistors 541-RN55D1502FRE6CT-ND
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1502FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1502FRE6TR-ND
Through Hole Resistors 541-RN55D1502FRE6TR-ND
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm - 873-RN55D1502FRE6 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm
873-RN55D1502FRE6
Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm 873-RN55D1502FRE6
Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55D1502FRE6 541-RN55D1502FRE6CT-ND 873-RN55D1502FRE6
Product Name RES 15K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistors - Through Hole 1/8watt 15Kohms 1% 100ppm
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details