Vishay Precision Group 0.125W 8W Resistor RN55D1501FB14

Description
Res Metal Film 1.5K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1501FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1501FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W 8W Resistor - 53-RN55D1501FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D1501FB14
0.125W 8W Resistor 53-RN55D1501FB14
Res Metal Film 1.5K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1501FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1.5K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1501FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - RN55D1501FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1501FB14
Metal Film Resistors - RN55D1501FB14
Metal Film Resistors - Through Hole 1/8watt 1.5Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 1.5Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D1501FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1501FB14-ND
Through Hole Resistors 541-RN55D1501FB14-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200720
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200720
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay - 83F1355 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
83F1355
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay 83F1355
METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN55D1501FB14 RN55D1501FB14 541-RN55D1501FB14-ND 70200720 83F1355
Product Name 0.125W 8W Resistor Metal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers