Vishay Precision Group RES 150 OHM 1/8W 1% AXIAL RN55D1500FRE6

Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W 1% AXIAL - RN55D1500FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 1% AXIAL
RN55D1500FRE6
RES 150 OHM 1/8W 1% AXIAL RN55D1500FRE6
RES 150ohm 1/8W 1% AXIAL

RES 150ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D1500FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1500FRE6TR-ND
Through Hole Resistors 541-RN55D1500FRE6TR-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1500FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1500FRE6CT-ND
Through Hole Resistors 541-RN55D1500FRE6CT-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 150 Ohm, 125 Mw, 1%; Resistance Vishay - 83R8775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Ohm, 125 Mw, 1%; Resistance Vishay
83R8775
Resistor, Metal Film, 150 Ohm, 125 Mw, 1%; Resistance Vishay 83R8775
RESISTOR, METAL FILM, 150 OHM, 125 MW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 150 OHM, 125 MW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 150 Ohm, 125Mw, ±1%; Resistance Vishay - 58C4670 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 125Mw, ±1%; Resistance Vishay
58C4670
Metal Film Resistor, 150 Ohm, 125Mw, ±1%; Resistance Vishay 58C4670
METAL FILM RESISTOR, 150 OHM, 125mW, ±1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150 OHM, 125mW, ±1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1500FRE6 541-RN55D1500FRE6TR-ND 83R8775
Product Name RES 150 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 150 Ohm, 125 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers