Vishay Intertechnology, Inc. Metal Film Resistors - RN55D14R3FB14

Description
Metal Film Resistors - Through Hole 1/8watt 14.3ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 14.3ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D14R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D14R3FB14
Metal Film Resistors - RN55D14R3FB14
Metal Film Resistors - Through Hole 1/8watt 14.3ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 14.3ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D14R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D14R3FB14-ND
Through Hole Resistors RN55D14R3FB14-ND
14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 14.3 Ohm, 125Mw, 1%; Resistance Vishay - 38C8436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 14.3 Ohm, 125Mw, 1%; Resistance Vishay
38C8436
Resistor, Metal Film, 14.3 Ohm, 125Mw, 1%; Resistance Vishay 38C8436
RESISTOR, METAL FILM, 14.3 OHM, 125mW, 1%; Resistance:14.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 14.3 OHM, 125mW, 1%; Resistance:14.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D14R3FB14 RN55D14R3FB14-ND 38C8436
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 14.3 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details